AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4396VF AK4396VF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143235-AK4396VF Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-VSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 28-LSSOP Alternative Parts (Cross-Reference): WM8716EDS/R; WM8716SEDS/RV; WM8716EDS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: AK4396 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143235-AK4396VF Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-VSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 28-LSSOP Alternative Parts (Cross-Reference): WM8716EDS/R; WM8716SEDS/RV; WM8716EDS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: AK4396 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4396VF - 1143235-AK4396VF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4396VF
1143235-AK4396VF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4396VF 1143235-AK4396VF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143235-AK4396VF Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: DSD, I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-VSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 28-LSSOP Alternative Parts (Cross-Reference): WM8716EDS/R; WM8716SEDS/RV; WM8716EDS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: AK4396 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.25V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143235-AK4396VF
Packaging: Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 216k
Data Interface: DSD, I2S
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 28-VSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 28-LSSOP
Alternative Parts (Cross-Reference): WM8716EDS/R; WM8716SEDS/RV; WM8716EDS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: AK4396
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.25V

Buy Now Datasheet
IC DAC 24BIT STEREO 28VSOP - 23-AK4396VF - Utmel Electronic Limited
Hong Kong, China
IC DAC 24BIT STEREO 28VSOP
23-AK4396VF
IC DAC 24BIT STEREO 28VSOP 23-AK4396VF
IC DAC 24BIT STEREO 28VSOP

IC DAC 24BIT STEREO 28VSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1143235-AK4396VF 23-AK4396VF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4396VF IC DAC 24BIT STEREO 28VSOP
Interface Type DSD, I2S DSD, I2S
Package Type SSOP SSOP; 28-LSSOP (0.220, 5.60mm Width)
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD6645ASVZ-80 - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - 336-SI8901B-A02-GSRTR-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 10 bits
View Details
4 suppliers