Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 198969-AK4396VF-E2
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: AK4556VT
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VSOP
Supply Voltage - Operating: 3 V to 5.25 V
Sampling Rate: 216k
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC DAC 24BIT STEREO 28VSOP Product overview: AK4396VF-E2 from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4396VF-E2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 198969-AK4396VF-E2 | 768-AK4396VF-E2 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4396VF-E2 | 24BIT Digital-to-Analog Converter IC |
| Interface Type | DSD, I2S | DSD, I2S |
| Package Type | SOP; 28-VSOP | Reel - TR |
| Packing Method | Tape Reel; Reel - TR | Reel - TR |