AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4393VF AK4393VF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 125902-AK4393VF Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VSOP Supply Voltage - Operating: 3 V to 5.25 V Sampling Rate: 108k Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 125902-AK4393VF Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VSOP Supply Voltage - Operating: 3 V to 5.25 V Sampling Rate: 108k Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AK4393VF is a high-performance stereo digital-to-analog converter (DAC) designed for audio applications, supporting a sampling rate of up to 108kHz and featuring a 24-bit digital filter. It utilizes an advanced multi-bit architecture for its ,àÜO£ modulator, which enhances dynamic range while maintaining low distortion levels comparable to traditional single-bit systems. The device offers full differential outputs, making it suitable for high-end audio applications. Key specifications include a total harmonic distortion plus noise (THD+N) of -100dB and a dynamic range (DR) and signal-to-noise ratio (S/N) of 120dB. The AK4393VF operates with an analog supply voltage of 5V and a digital supply voltage of 3.3V, facilitating easy integration with 3.3V logic ICs. It features a high tolerance to clock jitter and includes digital de-emphasis for various sampling rates (32, 44.1, 48, and 96kHz). The device is packaged in a compact 28-pin VSOP format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The AK4393VF is a high-performance stereo digital-to-analog converter (DAC) designed for audio applications, supporting a sampling rate of up to 108kHz and featuring a 24-bit digital filter. It utilizes an advanced multi-bit architecture for its ,àÜO£ modulator, which enhances dynamic range while maintaining low distortion levels comparable to traditional single-bit systems. The device offers full differential outputs, making it suitable for high-end audio applications. Key specifications include a total harmonic distortion plus noise (THD+N) of -100dB and a dynamic range (DR) and signal-to-noise ratio (S/N) of 120dB. The AK4393VF operates with an analog supply voltage of 5V and a digital supply voltage of 3.3V, facilitating easy integration with 3.3V logic ICs. It features a high tolerance to clock jitter and includes digital de-emphasis for various sampling rates (32, 44.1, 48, and 96kHz). The device is packaged in a compact 28-pin VSOP format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4393VF
125902-AK4393VF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4393VF 125902-AK4393VF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 125902-AK4393VF Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VSOP Supply Voltage - Operating: 3 V to 5.25 V Sampling Rate: 108k Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 125902-AK4393VF
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VSOP
Supply Voltage - Operating: 3 V to 5.25 V
Sampling Rate: 108k
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DAC 24BIT 28VSOP - 23-AK4393VF - Utmel Electronic Limited
Hong Kong, China
IC DAC 24BIT 28VSOP
23-AK4393VF
IC DAC 24BIT 28VSOP 23-AK4393VF
IC DAC 24BIT 28VSOP

IC DAC 24BIT 28VSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 125902-AK4393VF 23-AK4393VF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4393VF IC DAC 24BIT 28VSOP
Interface Type I2S I2S
Package Type SOP; 28-VSOP SSOP; 28-LSSOP (0.220, 5.60mm Width)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
 - SI4738-C40-GU - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tube; Tube
View Details