AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4388AETP AK4388AETP

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051365-AK4388AETP Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051365-AK4388AETP Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4388AETP
051365-AK4388AETP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4388AETP 051365-AK4388AETP
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051365-AK4388AETP Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051365-AK4388AETP
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24BIT Digital-to-Analog Converter IC - 768-AK4388AETP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Digital-to-Analog Converter IC
768-AK4388AETP
24BIT Digital-to-Analog Converter IC 768-AK4388AETP
IC DAC 24BIT I2S 16TSSOP Product overview: AK4388AETP from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4388AETP can be used for catalog matching and distributor lookup.

IC DAC 24BIT I2S 16TSSOP Product overview: AK4388AETP from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4388AETP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 051365-AK4388AETP 768-AK4388AETP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4388AETP 24BIT Digital-to-Analog Converter IC
Interface Type I2S I2S
Package Type SOP; SSOP; TSSOP; 16-TSSOP Reel - TR
Packing Method Tape Reel; Reel - TR Reel - TR
Unlock Full Specs
to access all available technical data