AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4386ET AK4386ET

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143230-AK4386ET Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 96k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: AK4386 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.2V ~ 3.6V
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143230-AK4386ET Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 96k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: AK4386 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4386ET
1143230-AK4386ET
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4386ET 1143230-AK4386ET
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143230-AK4386ET Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 96k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: AK4386 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.2V ~ 3.6V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143230-AK4386ET
Packaging: Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 96k
Data Interface: I2S
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: AK4386
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.2V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1143230-AK4386ET
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4386ET
Interface Type I2S
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1674KR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details