Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 126624-AK4385ET
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC DAC 24BIT 2CH 16TSSOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 126624-AK4385ET | 23-AK4385ET |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4385ET | IC DAC 24BIT 2CH 16TSSOP |
| Interface Type | I2S | I2S |
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | SSOP; 16-TSSOP (0.173, 4.40mm Width) |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |