AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4382AVT AK4382AVT

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143229-AK4382AVT Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: AK4382A Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143229-AK4382AVT Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: AK4382A Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4382AVT
1143229-AK4382AVT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4382AVT 1143229-AK4382AVT
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143229-AK4382AVT Packaging: Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: AK4382A Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143229-AK4382AVT
Packaging: Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 216k
Data Interface: I2S
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: AK4382A
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1143229-AK4382AVT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4382AVT
Interface Type I2S
Unlock Full Specs
to access all available technical data