Audio Audio ADC/Amplifier 1 Channel 36-CSP (2.56x2.74)
Audio Audio ADC/Amplifier 1 Channel 36-CSP (2.56x2.74)
Audio Audio ADC/Amplifier 1 Channel 36-CSP (2.56x2.74)
LOW-POWER ADVANCED 32-BIT DAC WI
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs |
| Product Number | 974-AK4377AECBCT-ND | AK4377AECB |
| Product Name | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
| Package/Case | 36-UFBGA, WLCSP | |
| Supply Voltage | 1.7 to 1.9 volts |