Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 198968-AK4373EN-L
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC DAC 24BIT AUDIO 32QFN Product overview: AK4373EN-L from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4373EN-L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 198968-AK4373EN-L | 768-AK4373EN-L |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4373EN-L | 24BIT Digital-to-Analog Converter IC |
| Interface Type | DSP, I2S | DSP, I2S |
| Package Type | 32-QFN (5x5) | Reel - TR |
| Packing Method | Tape Reel; Reel - TR | Reel - TR |