AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4358VQ AK4358VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 009628-AK4358VQ Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 5V Sampling Rate: 192k Alternative Parts (Cross-Reference): PCM1680DBQ; CS4382A-CQZR; CS4382A-CQZ; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 009628-AK4358VQ Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 5V Sampling Rate: 192k Alternative Parts (Cross-Reference): PCM1680DBQ; CS4382A-CQZR; CS4382A-CQZ; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4358VQ - 009628-AK4358VQ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4358VQ
009628-AK4358VQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4358VQ 009628-AK4358VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 009628-AK4358VQ Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 5V Sampling Rate: 192k Alternative Parts (Cross-Reference): PCM1680DBQ; CS4382A-CQZR; CS4382A-CQZ; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 009628-AK4358VQ
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 5V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): PCM1680DBQ; CS4382A-CQZR; CS4382A-CQZ;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 009628-AK4358VQ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4358VQ
Interface Type DSD, I2S
Unlock Full Specs
to access all available technical data