AKM Semiconductor, Inc. 24BIT Digital-to-Analog Converter IC AK4358VQ-L

Description
IC DAC 24BIT SERIAL 48LQFP Product overview: AK4358VQ-L from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4358VQ-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 24BIT SERIAL 48LQFP Product overview: AK4358VQ-L from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4358VQ-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24BIT Digital-to-Analog Converter IC - 768-AK4358VQ-L - ERSAELECTRONICS PTE. LTD.
Singapore
24BIT Digital-to-Analog Converter IC
768-AK4358VQ-L
24BIT Digital-to-Analog Converter IC 768-AK4358VQ-L
IC DAC 24BIT SERIAL 48LQFP Product overview: AK4358VQ-L from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4358VQ-L can be used for catalog matching and distributor lookup.

IC DAC 24BIT SERIAL 48LQFP Product overview: AK4358VQ-L from AKM is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK4358VQ-L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4358VQ-L
051363-AK4358VQ-L
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4358VQ-L 051363-AK4358VQ-L
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051363-AK4358VQ-L Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051363-AK4358VQ-L
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-AK4358VQ-L 051363-AK4358VQ-L
Product Name 24BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4358VQ-L
Interface Type DSD, I2S DSD, I2S
Package Type Reel - TR QFP; 48-LQFP (7x7)
Packing Method Reel - TR Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data