AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4353VF AK4353VF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175520-AK4353VF Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 16k ~ 96k Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: AK4353 Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-LSSOP Alternative Parts (Cross-Reference): PCM1753DBQRG4; CS4335-DSZ; WM8762GED/RV; PCM1782DBQG4; Introduction Date: July 04, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175520-AK4353VF Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 16k ~ 96k Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: AK4353 Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-LSSOP Alternative Parts (Cross-Reference): PCM1753DBQRG4; CS4335-DSZ; WM8762GED/RV; PCM1782DBQG4; Introduction Date: July 04, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4353VF
175520-AK4353VF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4353VF 175520-AK4353VF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175520-AK4353VF Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 16k ~ 96k Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: AK4353 Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-LSSOP Alternative Parts (Cross-Reference): PCM1753DBQRG4; CS4335-DSZ; WM8762GED/RV; PCM1782DBQG4; Introduction Date: July 04, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175520-AK4353VF
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 16k ~ 96k
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: AK4353
Categories: Integrated Circuits
Supplier Device Package: 24-VSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-LSSOP
Alternative Parts (Cross-Reference): PCM1753DBQRG4; CS4335-DSZ; WM8762GED/RV; PCM1782DBQG4;
Introduction Date: July 04, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 175520-AK4353VF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4353VF
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD678AJ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1921725 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details