AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4352VT AK4352VT

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175518-AK4352VT Family Name: AK4352 Alternative Parts (Cross-Reference): TLV320DAC23IPWRG4; TLV320DAC23IPW; TDA7535013TR; Introduction Date: June 25, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175518-AK4352VT Family Name: AK4352 Alternative Parts (Cross-Reference): TLV320DAC23IPWRG4; TLV320DAC23IPW; TDA7535013TR; Introduction Date: June 25, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4352VT
175518-AK4352VT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4352VT 175518-AK4352VT
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175518-AK4352VT Family Name: AK4352 Alternative Parts (Cross-Reference): TLV320DAC23IPWRG4; TLV320DAC23IPW; TDA7535013TR; Introduction Date: June 25, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175518-AK4352VT
Family Name: AK4352
Alternative Parts (Cross-Reference): TLV320DAC23IPWRG4; TLV320DAC23IPW; TDA7535013TR;
Introduction Date: June 25, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 175518-AK4352VT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4352VT
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2198-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591023X - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details