Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 807947-AK4128AEQ
Packaging: Tray
Specifications: 8kHz ~ 216kHz
Applications: Digital Audio Interfacing
Function: Sample Rate Converter
Interface: I²S
Number of Channels: 8
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 64-FQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: AK4128A
Audio Sample Rate Converter 8 Channel 64-LQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 807947-AK4128AEQ | AK4128AEQ |
| Product Name | Audio Special Purpose - AK4128AEQ | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |