Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 009627-AK4127VF
Packaging: Reel - TR
Specifications: 8kHz to 216kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-VSOP
Purpose: Sample Rate Converter
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Audio Sample Rate Converter 2 Channel 30-VSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 009627-AK4127VF | AK4127VF |
| Product Name | Audio Special Purpose - AK4127VF | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |