Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143218-AK4125VF
Packaging: Reel
Specifications: 8kHz ~ 216kHz
Applications: Digital Audio Interfacing
Function: Sample Rate Converter
Interface: I²S
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 30-VSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 30-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: AK4125
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Audio Sample Rate Converter 2 Channel 30-VSOP
IC SAMPLE RATE CONVERTER 30VSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1143218-AK4125VF | AK4125VF | 23-AK4125VF |
| Product Name | Audio Special Purpose - AK4125VF | Audio Special Purpose | IC SAMPLE RATE CONVERTER 30VSOP |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| RoHS Compliant | RoHS |