Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051361-AK4125VF-E2
Packaging: Reel - TR
Specifications: 8kHz to 216kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-VSOP
Purpose: Sample Rate Converter
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 051361-AK4125VF-E2 |
| Product Name | Audio Special Purpose - AK4125VF-E2 |
| Supply Voltage (VS) | 3 to 3.6 volts |