Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143217-AK4120VF
Packaging: Tape and Reel
Specifications: 8kHz ~ 96kHz
Applications: Digital Audio Interfacing
Function: Sample Rate Converter
Interface: I2C, I2S
Categories: Integrated Circuits
Supplier Device Package: 24-VSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 24-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Audio Sample Rate Converter 1 Channel 24-VSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1143217-AK4120VF | AK4120VF |
| Product Name | Audio Special Purpose - AK4120VF | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |