Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 105622-AK4118AEQ
Packaging: Reel - TR
Specifications: 8kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-LQFP (7x7)
Purpose: Audio Transceiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Audio Audio Transceiver 8 Channel 48-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 105622-AK4118AEQ | AK4118AEQ |
| Product Name | Audio Special Purpose - AK4118AEQ | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |