Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143216-AK4117VF
Packaging: Reel
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Function: Audio Receiver
Interface: I²S
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 24-VSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 24-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: AK4117
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V
Audio Audio Receiver 2 Channel 24-VSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1143216-AK4117VF | AK4117VF |
| Product Name | Audio Special Purpose - AK4117VF | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |