Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051360-AK4117VF-E2
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 051360-AK4117VF-E2 |
| Product Name | Audio Special Purpose - AK4117VF-E2 |
| Supply Voltage (VS) | 2.7 to 3.6 volts |