Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143215-AK4116VN
Packaging: Reel
Specifications: 24 b
Applications: Audio Systems
Function: Audio Receiver
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (4.2x4.2)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 20-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Audio Audio Receiver 1 Channel 20-QFN (4.2x4.2)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1143215-AK4116VN | AK4116VN |
| Product Name | Audio Special Purpose - AK4116VN | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |