The AK4113VF is a 24-bit stereo digital audio receiver designed for high-performance audio applications. It supports sampling rates up to 216kHz and is compatible with various audio formats including AES/EBU, IEC60958, S/PDIF, and EIAJ CP1201. The device features a low jitter analog PLL with a lock range from 8kHz to 216kHz, and it can automatically detect non-PCM bit streams such as Dolby Digital and MPEG. This receiver includes a 6-channel input and a 1-channel transmission output, along with an auxiliary digital input. It offers multiple detection functions, including sampling frequency detection across a wide range of rates, and supports de-emphasis for standard audio frequencies. The AK4113VF operates with a voltage range of 2.7 to 3.6V and is packaged in a compact 30-pin VSOP, making it suitable for space-constrained applications. Its control can be managed via a microprocessor or pin strapping, providing flexibility in integration.
Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051357-AK4113VF
Packaging: Reel - TR
Specifications: 8kHz to 216kHz
Applications: Digital Audio Interfacing
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-VSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Audio Audio Receiver 6 Channel 30-VSOP
Audio Audio Receiver 6 Channel 30-VSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 051357-AK4113VF | AK4113VF |
| Product Name | Audio Special Purpose - AK4113VF | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |