AKM Semiconductor, Inc. Audio Special Purpose - AK4113VF-E2 AK4113VF-E2

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051358-AK4113VF-E2 Packaging: Reel - TR Specifications: 8kHz to 216kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-VSOP Purpose: Audio Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051358-AK4113VF-E2 Packaging: Reel - TR Specifications: 8kHz to 216kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-VSOP Purpose: Audio Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - AK4113VF-E2 - 051358-AK4113VF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - AK4113VF-E2
051358-AK4113VF-E2
Audio Special Purpose - AK4113VF-E2 051358-AK4113VF-E2
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051358-AK4113VF-E2 Packaging: Reel - TR Specifications: 8kHz to 216kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-VSOP Purpose: Audio Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051358-AK4113VF-E2
Packaging: Reel - TR
Specifications: 8kHz to 216kHz
Applications: Digital Audio Interfacing
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-VSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 051358-AK4113VF-E2
Product Name Audio Special Purpose - AK4113VF-E2
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM380 2.5W Audio Power Amplifier - LM380N - Texas Instruments
Specs
Supply Voltage (VS) 20 to 84 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
8 suppliers
Linear - Amplifiers - Audio - INA2137PA - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Amplifier ICs - 1914838 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class AB; Audio
Package Type SC-70; Sc-70
View Details
Audio Amplifiers - IR4321MTRPBFCT-ND - DigiKey
Infineon Technologies AG
Specs
Output Power 90 watts
Operating Temperature -40 to 100 C (-40 to 212 F)
Operation Class Class D
View Details
11 suppliers