Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 131015-AK4112BVM
Packaging: Reel - TR
Specifications: 22kHz to 108kHz
Applications: Digital Audio Interfacing
Number of Channels: 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Audio Audio Receiver 4 Channel 28-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 131015-AK4112BVM | AK4112BVM |
| Product Name | Audio Special Purpose - AK4112BVM | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |