AKM Semiconductor, Inc. Audio Special Purpose - AK4112BVF AK4112BVF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 122489-AK4112BVF Packaging: Reel - TR Specifications: 22kHz to 108kHz Applications: Digital Audio Interfacing Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VSOP Purpose: Audio Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 122489-AK4112BVF Packaging: Reel - TR Specifications: 22kHz to 108kHz Applications: Digital Audio Interfacing Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VSOP Purpose: Audio Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - AK4112BVF - 122489-AK4112BVF - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - AK4112BVF
122489-AK4112BVF
Audio Special Purpose - AK4112BVF 122489-AK4112BVF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 122489-AK4112BVF Packaging: Reel - TR Specifications: 22kHz to 108kHz Applications: Digital Audio Interfacing Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VSOP Purpose: Audio Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 122489-AK4112BVF
Packaging: Reel - TR
Specifications: 22kHz to 108kHz
Applications: Digital Audio Interfacing
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - AK4112BVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
AK4112BVF
Audio Special Purpose AK4112BVF
Audio Audio Receiver 4 Channel 28-VSOP

Audio Audio Receiver 4 Channel 28-VSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 122489-AK4112BVF AK4112BVF
Product Name Audio Special Purpose - AK4112BVF Audio Special Purpose
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data