Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175443-AK4104ET-E2
Packaging: Reel - TR
Specifications: 24 b
Applications: Audio Systems
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Digital Audio Transmitter
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 175443-AK4104ET-E2 |
| Product Name | Audio Special Purpose - AK4104ET-E2 |
| Supply Voltage (VS) | 2.7 to 3.6 volts |