Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143213-AK4103AVF
Packaging: Reel
Specifications: 28kHz ~ 192kHz
Applications: Digital Audio Interfacing
Function: Audio Transmitter
Interface: I²S
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 24-VSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 24-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: AK4103A
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.75V ~ 5.25V
Audio Audio Transmitter 2 Channel 24-VSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1143213-AK4103AVF | AK4103AVF |
| Product Name | Audio Special Purpose - AK4103AVF | Audio Special Purpose |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |