Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051356-AK4103AVF-E2
Packaging: Reel - TR
Specifications: 28kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VSOP
Purpose: Audio Transmitter
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 051356-AK4103AVF-E2 |
| Product Name | Audio Special Purpose - AK4103AVF-E2 |
| Supply Voltage (VS) | 4.75 to 5.25 volts |