Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051355-AK4101AVQ
Packaging: Tray
Specifications: 28kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Purpose: Audio Transmitter
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Audio Audio Transmitter 4 Channel 44-LQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 051355-AK4101AVQ | AK4101AVQ |
| Product Name | Audio Special Purpose - AK4101AVQ | Audio Special Purpose |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |