AKM Semiconductor, Inc. RF Misc ICs and Modules - AK2368 AK2368

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175386-AK2368 RF Type: General Purpose Secondary Attributes: 1.9V ~ 5.5V Supply Categories: RF/IF and RFID Supplier Device Package: 24-VSOP Status: Obsolete Manufacturer Package: 24-LSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175386-AK2368 RF Type: General Purpose Secondary Attributes: 1.9V ~ 5.5V Supply Categories: RF/IF and RFID Supplier Device Package: 24-VSOP Status: Obsolete Manufacturer Package: 24-LSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AK2368 - 175386-AK2368 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AK2368
175386-AK2368
RF Misc ICs and Modules - AK2368 175386-AK2368
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175386-AK2368 RF Type: General Purpose Secondary Attributes: 1.9V ~ 5.5V Supply Categories: RF/IF and RFID Supplier Device Package: 24-VSOP Status: Obsolete Manufacturer Package: 24-LSSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175386-AK2368
RF Type: General Purpose
Secondary Attributes: 1.9V ~ 5.5V Supply
Categories: RF/IF and RFID
Supplier Device Package: 24-VSOP
Status: Obsolete
Manufacturer Package: 24-LSSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 175386-AK2368
Product Name RF Misc ICs and Modules - AK2368
Unlock Full Specs
to access all available technical data

Similar Products