AKM Semiconductor, Inc. RF Detectors - AK2365A AK2365A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 47001-AK2365A Packaging: Reel - TR Frequency: 57.6MHz Categories: RF/IF and RFID Status: Active Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 47001-AK2365A Packaging: Reel - TR Frequency: 57.6MHz Categories: RF/IF and RFID Status: Active Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - AK2365A - 47001-AK2365A - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - AK2365A
47001-AK2365A
RF Detectors - AK2365A 47001-AK2365A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 47001-AK2365A Packaging: Reel - TR Frequency: 57.6MHz Categories: RF/IF and RFID Status: Active Case / Package: 32-QFN (4x4) Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 47001-AK2365A
Packaging: Reel - TR
Frequency: 57.6MHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 32-QFN (4x4)
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 6mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 47001-AK2365A
Product Name RF Detectors - AK2365A
Frequency 5.76E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details