AKM SEMICONDUCTOR, INC.
AK2182BJW -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
AKM Semiconductor, Inc.
Clock/Timing - Programmable Timers and Oscillators
AK2182BJW
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
AK2182BJW
Supplier's Site
Datasheet
Programmable Timers and Oscillators
AK2182BJW
Buy Now
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
AK2182BJW |
AK2182BJW |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
2 suppliers
Frequency
156 MHz
Frequency Stability
50 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details