AKM SEMICONDUCTOR, INC.
AK2179VW -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
AKM Semiconductor, Inc.
Clock/Timing - Programmable Timers and Oscillators
AK2179VW
Description
XTAL OSCILLATOR TCXO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
XTAL OSCILLATOR TCXO
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
AK2179VW
Supplier's Site
Datasheet
Programmable Timers and Oscillators
AK2179VW
Buy Now
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
AK2179VW |
AK2179VW |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
100 ppm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
2 MHz
Frequency Stability
25 ppm
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
2.1 MHz
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Oscillator Type
XO
Package / Form Factor
Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability
100 ppm
View Details
2 suppliers