AKM SEMICONDUCTOR, INC.
AK2179TWR -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
AKM Semiconductor, Inc.
Clock/Timing - Programmable Timers and Oscillators
AK2179TWR
Description
XTAL OSCILLATOR TCXO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
XTAL OSCILLATOR TCXO
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
AK2179TWR
Supplier's Site
Datasheet
Programmable Timers and Oscillators
AK2179TWR
Buy Now
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
AK2179TWR |
AK2179TWR |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Aker Technology USA Corporation
Oscillator Type
XO
Package / Form Factor
Surface Mount
Frequency
2 to 60 MHz
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Supply Voltage
3.3 Volts
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
62.5 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers