AKM SEMICONDUCTOR, INC.
AK2172CJW -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
AKM Semiconductor, Inc.
Clock/Timing - Programmable Timers and Oscillators
AK2172CJW
Description
XTAL OSCILLATOR TCXO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
XTAL OSCILLATOR TCXO
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
AK2172CJW
Supplier's Site
Datasheet
Programmable Timers and Oscillators
AK2172CJW
Buy Now
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
AK2172CJW |
AK2172CJW |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
100 ppm
View Details
Crane Aerospace & Electronics
Frequency
6000 to 10000 MHz
Output Power
15 dBm
View Details