AKM Semiconductor, Inc. RF Transceiver ICs AK1594

Description
IC RF TxRx Only Bluetooth Bluetooth v4.2 2.4GHz 28-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only Bluetooth Bluetooth v4.2 2.4GHz 28-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 974-1165-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
974-1165-2-ND
RF Transceiver ICs 974-1165-2-ND
IC RF TxRx Only Bluetooth Bluetooth v4.2 2.4GHz 28-VFQFN Exposed Pad

IC RF TxRx Only Bluetooth Bluetooth v4.2 2.4GHz 28-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 974-1165-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4128LQI-BL593-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LS05A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 336-SI47921A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details