Linear Voltage Regulator IC Positive Fixed 2 Output 220mA 10-PLP-2725
Linear Voltage Regulator IC Positive Fixed 2 Output 220mA 10-PLP-2725
IC REG LINEAR 5V/5V 220MA 10PLP
IC REG LINEAR 5V/5V 220MA 10PLP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AK1110AEU50TR-ND | AK1110AEU50 | AK1110AEU50 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 10-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |