AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK09911C AK09911C

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 104988-AK09911C Packaging: Reel - TR Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±4.9mT Resolution: 14 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-WLCSP Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): AH8501-FDC-7; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 104988-AK09911C Packaging: Reel - TR Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±4.9mT Resolution: 14 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-WLCSP Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): AH8501-FDC-7; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK09911C - 104988-AK09911C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK09911C
104988-AK09911C
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK09911C 104988-AK09911C
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 104988-AK09911C Packaging: Reel - TR Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±4.9mT Resolution: 14 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-WLCSP Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): AH8501-FDC-7; MRMS601A; AN48846B-NL; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 104988-AK09911C
Packaging: Reel - TR
Type: Compass/Magnetometer
Technology: Hall Effect
Output Type: I2C
Current - Supply (Max): 10mA
Axis: X, Y, Z
Sensing Range: ±4.9mT
Resolution: 14 b
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-WLCSP
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): AH8501-FDC-7; MRMS601A; AN48846B-NL;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - AK09911C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
AK09911C
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AK09911C
SENSOR HALL EFFECT I2C 8WLCSP

SENSOR HALL EFFECT I2C 8WLCSP

Supplier's Site
Linear, Compass (ICs) - AK09911C - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
AK09911C
Linear, Compass (ICs) AK09911C
SENSOR HALL EFFECT I2C 8WLCSP

SENSOR HALL EFFECT I2C 8WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 104988-AK09911C AK09911C AK09911C
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK09911C Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data