AKER TECHNOLOGY COMPANY, LTD.
CXAN-008000-3-AL-07 -- OSCILLATORS, RESONATORS, AND CRYSTALS
Aker Technology Company, Ltd.
Oscillators, Resonators, and Crystals
CXAN-008000-3-AL-07
Description
SMD3225-4P Crystals ROHS
Description
SMD3225-4P Crystals ROHS
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
CXAN-008000-3-AL-07 |
|
Product Name
|
Oscillators, Resonators, and Crystals |
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C12
Frequency
76.8 MHz
Load Capacitance
9.9 pF
View Details
2 suppliers
Package / Form Factor
Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability
50 ppm
Load Capacitance
20 pF
View Details
2 suppliers
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Load Capacitance
12.5 pF
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers