Aker Technology USA Corporation 2 Pin Crystal CTS2 CTS2-32.768-4-20-R

Description
Crystal,2.00mm x 1.2mm,32.768KHz,4pF, -40-85C
Request a Quote Datasheet
Description
Crystal,2.00mm x 1.2mm,32.768KHz,4pF, -40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
2 Pin Crystal CTS2
CTS2-32.768-4-20-R
2 Pin Crystal CTS2 CTS2-32.768-4-20-R
Crystal,2.00mm x 1.2mm,32.768KHz,4pF, -40-85C

Crystal,2.00mm x 1.2mm,32.768KHz,4pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number CTS2-32.768-4-20-R
Product Name 2 Pin Crystal CTS2
Package / Form Factor Surface Mount; CTS2
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
2 Pin Crystal CTS3 - CTS3-32.768-6-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details