Aker Technology USA Corporation 4 Pin Crystal CTP3 CTP3-32.768-12.5-20-R

Description
Crystal,8.7mm x 3.7,32.768KHz,12.5pF ,-20-70C
Request a Quote
Description
Crystal,8.7mm x 3.7,32.768KHz,12.5pF ,-20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microprocessor crystal unit with a nominal frequency of 32.768 kHz, 12.5 pF load capacitance, and ±20 ppm frequency tolerance at 25°C, housed in a 3.8 x 8.0 mm thermoplastic surface-mount package. Operating temperature range is -10°C to +60°C, with an equivalent series resistance of 50 kΩ maximum, shunt capacitance of 1.5 pF typical, and drive level not exceeding 1.0 μW. The unit is shipped in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

Microprocessor crystal unit with a nominal frequency of 32.768 kHz, 12.5 pF load capacitance, and ±20 ppm frequency tolerance at 25°C, housed in a 3.8 x 8.0 mm thermoplastic surface-mount package. Operating temperature range is -10°C to +60°C, with an equivalent series resistance of 50 kΩ maximum, shunt capacitance of 1.5 pF typical, and drive level not exceeding 1.0 μW. The unit is shipped in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal CTP3
CTP3-32.768-12.5-20-R
4 Pin Crystal CTP3 CTP3-32.768-12.5-20-R
Crystal,8.7mm x 3.7,32.768KHz,12.5pF ,-20-70C

Crystal,8.7mm x 3.7,32.768KHz,12.5pF,-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number CTP3-32.768-12.5-20-R
Product Name 4 Pin Crystal CTP3
Package / Form Factor Surface Mount; CTP3
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720151 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 100 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C6S - C6S-24.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 12 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details