Aker Technology Company, Ltd. 2 Pin Crystal CAA CAA-40.000-18-3050-R

Description
Crystal,11.4mm x4.5mm,40MHz,18pF.-2 0-70C
Request a Quote Datasheet
Description
Crystal,11.4mm x4.5mm,40MHz,18pF.-2 0-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pin Crystal CAA - CAA-40.000-18-3050-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
2 Pin Crystal CAA
CAA-40.000-18-3050-R
2 Pin Crystal CAA CAA-40.000-18-3050-R
Crystal,11.4mm x4.5mm,40MHz,18pF.-2 0-70C

Crystal,11.4mm x4.5mm,40MHz,18pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-CAA-40.000-18-3050-RTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40MHZ 18PF SMD

CRYSTAL 40MHZ 18PF SMD

Buy Now Datasheet
Crystals - 3997-CAA-40.000-18-3050-RCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40MHZ 18PF SMD

CRYSTAL 40MHZ 18PF SMD

Buy Now Datasheet
Crystals - 3997-CAA-40.000-18-3050-RDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 40MHZ 18PF SMD

CRYSTAL 40MHZ 18PF SMD

Buy Now Datasheet
CRYSTAL 40MHZ 18PF SMD

CRYSTAL 40MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Aker Technology USA Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number CAA-40.000-18-3050-R 3997-CAA-40.000-18-3050-RTR-ND CAA-40.000-18-3050-R
Product Name 2 Pin Crystal CAA Crystals Crystals
Package / Form Factor Surface Mount; CAA Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Oscillators - 7960518P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 16.38 MHz
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details