Aker Technology USA Corporation Crystal Units CAA-4.000-18-3050-X

Description
AKER CAA-4.000-18-3050-X Crystal
Request a Quote Datasheet
Description
AKER CAA-4.000-18-3050-X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719224
Crystal Units 6719224
AKER CAA-4.000-18-3050-X Crystal

AKER CAA-4.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 6719224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719224P
Crystal Units 6719224P
AKER CAA-4.000-18-3050-X Crystal

AKER CAA-4.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 1734768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734768
Crystal Units 1734768
AKER CAA-4.000-18-3050-X Crystal

AKER CAA-4.000-18-3050-X Crystal

Supplier's Site
Crystal, Hc49/smd, 4.000Mhz; Frequency Nom Aker - 94M6547 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 4.000Mhz; Frequency Nom Aker
94M6547
Crystal, Hc49/smd, 4.000Mhz; Frequency Nom Aker 94M6547
CRYSTAL, HC49/SMD, 4.000MHZ; Frequency Nom:4MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 4.000MHZ; Frequency Nom:4MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719224 6719224P 94M6547
Product Name Crystal Units Crystal Units Crystal, Hc49/smd, 4.000Mhz; Frequency Nom Aker
Package / Form Factor Hc-49-us smd HC-49 Surface Mount
Features / Standards RoHS RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - CDX-2292 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
SMD All Ceramic Crystal Resonator - SMAC-1045H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 10.0 x 4.5mm
Features / Standards RoHS; Lead-Free
Frequency 3.5 to 8 MHz
View Details