Aker Technology Company, Ltd. Crystal, Hc49/smd, 32.000Mhz; Frequency Nom Aker CAA-32.000-18-3050-X

Description
CRYSTAL, HC49/SMD, 32.000MHZ; Frequency Nom:32MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, HC49/SMD, 32.000MHZ; Frequency Nom:32MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/smd, 32.000Mhz; Frequency Nom Aker - 94M6546 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 32.000Mhz; Frequency Nom Aker
94M6546
Crystal, Hc49/smd, 32.000Mhz; Frequency Nom Aker 94M6546
CRYSTAL, HC49/SMD, 32.000MHZ; Frequency Nom:32MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 32.000MHZ; Frequency Nom:32MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6546
Product Name Crystal, Hc49/smd, 32.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X228-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillators - 7675244P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details