Aker Technology Company, Ltd. 4 Pin Crystal CA4 CA4-8.000-16-3050-R

Description
Crystal,12.7mm x4.5mm,8MHz,16pF.-20 -70C
Request a Quote Datasheet
Description
Crystal,12.7mm x4.5mm,8MHz,16pF.-20 -70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal CA4 - CA4-8.000-16-3050-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal CA4
CA4-8.000-16-3050-R
4 Pin Crystal CA4 CA4-8.000-16-3050-R
Crystal,12.7mm x4.5mm,8MHz,16pF.-20 -70C

Crystal,12.7mm x4.5mm,8MHz,16pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-CA4-8.000-16-3050-RCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.000MHZ 16PF SMD

CRYSTAL 8.000MHZ 16PF SMD

Buy Now Datasheet
Crystals - 3997-CA4-8.000-16-3050-RDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.000MHZ 16PF SMD

CRYSTAL 8.000MHZ 16PF SMD

Buy Now Datasheet
Crystals - 3997-CA4-8.000-16-3050-RTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.000MHZ 16PF SMD

CRYSTAL 8.000MHZ 16PF SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number CA4-8.000-16-3050-R 3997-CA4-8.000-16-3050-RCT-ND
Product Name 4 Pin Crystal CA4 Crystals
Package / Form Factor Surface Mount; CA4 Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7VT1A-0.3-32.768KHZ-12.5PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
Frequency Tolerance 30 %
View Details
2 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details