Aker Technology USA Corporation Crystal Units CA4-20.000-18-3050-X

Description
AKER CA4-20.000-18-3050-X Crystal
Request a Quote
Description
AKER CA4-20.000-18-3050-X Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719359
Crystal Units 6719359
AKER CA4-20.000-18-3050-X Crystal

AKER CA4-20.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 6719359P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719359P
Crystal Units 6719359P
AKER CA4-20.000-18-3050-X Crystal

AKER CA4-20.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 1734371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734371
Crystal Units 1734371
AKER CA4-20.000-18-3050-X Crystal

AKER CA4-20.000-18-3050-X Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Crystals Crystals
Product Number 6719359 6719359P
Product Name Crystal Units Crystal Units
Package / Form Factor Hc-49-us smd HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X029-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillators - 7960536P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details