Aker Technology USA Corporation Crystal, Hc49/smd, 4Pad, 14.7456Mhz; Frequency Nom Aker CA4-14.7456-18-3050-X

Description
CRYSTAL, HC49/SMD, 4PAD, 14.7456MHZ; Frequency Nom:14.7456MHz; Crystal Case:SMD, 7.9mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA4 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, HC49/SMD, 4PAD, 14.7456MHZ; Frequency Nom:14.7456MHz; Crystal Case:SMD, 7.9mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA4 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/smd, 4Pad, 14.7456Mhz; Frequency Nom Aker - 94M6565 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 4Pad, 14.7456Mhz; Frequency Nom Aker
94M6565
Crystal, Hc49/smd, 4Pad, 14.7456Mhz; Frequency Nom Aker 94M6565
CRYSTAL, HC49/SMD, 4PAD, 14.7456MHZ; Frequency Nom:14.7456MHz; Crystal Case:SMD, 7.9mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA4 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 4PAD, 14.7456MHZ; Frequency Nom:14.7456MHz; Crystal Case:SMD, 7.9mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA4 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6565
Product Name Crystal, Hc49/smd, 4Pad, 14.7456Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-080-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
32.768 kHz Tuning Fork Crystal Low ESR - CM8V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details