Aker Technology Company, Ltd. Crystal, 20Mhz, 18Pf, Hc-49Us; Frequency Nom Aker CA-20.000-18-3050-X

Description
CRYSTAL, 20MHZ, 18PF, HC-49US; Frequency Nom:20MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Frequency:20MHz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, 18PF, HC-49US; Frequency Nom:20MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Frequency:20MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 18Pf, Hc-49Us; Frequency Nom Aker - 94M6516 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, Hc-49Us; Frequency Nom Aker
94M6516
Crystal, 20Mhz, 18Pf, Hc-49Us; Frequency Nom Aker 94M6516
CRYSTAL, 20MHZ, 18PF, HC-49US; Frequency Nom:20MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, HC-49US; Frequency Nom:20MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6516
Product Name Crystal, 20Mhz, 18Pf, Hc-49Us; Frequency Nom Aker
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Crystal Units - 1775249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-50.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 50 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers