Aker Technology Company, Ltd. 4 Pin Crystal C7S C7S-12.000-12-3030-X-R

Description
Crystal, 7.00mm x5.00mm,12MHz,12pF,- 40-85C
Request a Quote Datasheet
Description
Crystal, 7.00mm x5.00mm,12MHz,12pF,- 40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C7S - C7S-12.000-12-3030-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C7S
C7S-12.000-12-3030-X-R
4 Pin Crystal C7S C7S-12.000-12-3030-X-R
Crystal, 7.00mm x5.00mm,12MHz,12pF,- 40-85C

Crystal, 7.00mm x5.00mm,12MHz,12pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C7S-12.000-12-3030-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12MHZ 12PF SMD

CRYSTAL 12MHZ 12PF SMD

Buy Now Datasheet
Crystals - 3997-C7S-12.000-12-3030-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12MHZ 12PF SMD

CRYSTAL 12MHZ 12PF SMD

Buy Now Datasheet
Crystals - 3997-C7S-12.000-12-3030-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12MHZ 12PF SMD

CRYSTAL 12MHZ 12PF SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C7S-12.000-12-3030-X-R 3997-C7S-12.000-12-3030-X-RCT-ND
Product Name 4 Pin Crystal C7S Crystals
Package / Form Factor Surface Mount; C7S Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Crystal C1E - C1E-32.000-10-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-7PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers